注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥6.588966
10
¥6.216003
100
¥5.864154
500
¥5.532222
1000
¥5.219076
S-19106N23H-M5T1U详情
ABLIC S-19106N23H-M5T1U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Switch Configuration
ON (OFF)
Supplier Package
SMD
Contact Materials
铍铜
Pole Throw Configuration
SPST
Mounting
表面贴装
Factory Pack QuantityFactory Pack Quantity
3000
Manufacturer
ABLIC
Brand
ABLIC
RoHS
Details
操作温度
-55 to 85 °C
系列
S-19104/19106
包装
Reel
子类别
PMIC - Power Management ICs
引脚数量
12
机械寿命
2000 Cycles
产品类别
监控电路
产品类别
监控电路
S-19106N23H-M5T1U拓展信息
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.







哦! 它是空的。