S-19109C31H-M5T1U详情
ABLIC S-19109C31H-M5T1U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
IDT
Base/Housing Material
Thermoplastic
Contact Materials
磷青铜
Mounting
电缆安装
Factory Pack QuantityFactory Pack Quantity
3000
Manufacturer
ABLIC
Brand
ABLIC
RoHS
Details
操作温度
-65 to 105 °C
系列
S-19103/19109
包装
Reel
性别
Receptacle
子类别
PMIC - Power Management ICs
螺距
2.5400 mm
房屋颜色
Black
产品类别
监控电路
产品类别
监控电路
产品长度
15.19 mm
S-19109C31H-M5T1U拓展信息
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.








哦! 它是空的。