S-19212B30A-E8T1U详情
ABLIC S-19212B30A-E8T1U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Contact Materials
磷青铜
Factory Pack QuantityFactory Pack Quantity
4000
Manufacturer
ABLIC
Brand
ABLIC
RoHS
Details
操作温度
-65 to 165 °C
系列
S-19212B/DxxA
包装
Reel
类型
SMA-Type N Adapter
性别
2 Receptacle
子类别
PMIC - Power Management ICs
阻抗
50 Ohm
产品类别
LDO 稳压器
产品类别
LDO 稳压器
产品长度
31.3 mm
S-19212B30A-E8T1U拓展信息
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.








哦! 它是空的。