S-19212D50A-E8T1U详情
ABLIC S-19212D50A-E8T1U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Wire Size
30 to 10, 30 AWG
Base/Housing Material
Nylon
Mounting
电缆安装
Factory Pack QuantityFactory Pack Quantity
4000
Manufacturer
ABLIC
Brand
ABLIC
RoHS
Details
系列
S-19212B/DxxA
包装
Reel
性别
Plug
子类别
PMIC - Power Management ICs
螺距
6.3500 mm
房屋颜色
Brown
产品类别
LDO 稳压器
产品类别
LDO 稳压器
S-19212D50A-E8T1U拓展信息
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.








哦! 它是空的。