S-19212D70A-E8T1U详情
ABLIC S-19212D70A-E8T1U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
直角
Termination Method
Solder
Base/Housing Material
Thermoplastic
Contact Materials
Copper Alloy
Mounting
通孔
Factory Pack QuantityFactory Pack Quantity
4000
Manufacturer
ABLIC
Brand
ABLIC
RoHS
Details
操作温度
-65 to 105 °C
系列
S-19212B/DxxA
包装
Reel
性别
Header
子类别
PMIC - Power Management ICs
螺距
2.5400 mm
房屋颜色
Black
产品类别
LDO 稳压器
产品类别
LDO 稳压器
产品长度
32.61 mm
S-19212D70A-E8T1U拓展信息
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.








哦! 它是空的。