S-19243D18H-U5T1U详情
ABLIC S-19243D18H-U5T1U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Switch Configuration
N.O.
Contact Materials
Gold
Maximum Power Rating
0.4@20VAC 20VDC VA
Pole Throw Configuration
SPST
Factory Pack QuantityFactory Pack Quantity
1000
Manufacturer
ABLIC
Brand
ABLIC
RoHS
Details
操作温度
-30 to 65 °C
系列
S-19243xxxH
包装
Reel
子类别
PMIC - Power Management ICs
功能
瞬时触点
产品类别
LDO 稳压器
产品类别
LDO 稳压器
S-19243D18H-U5T1U拓展信息
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.








哦! 它是空的。