S-19720A00A-M5T1U7详情
ABLIC S-19720A00A-M5T1U7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
SC-74A, SOT-753
供应商器件包装
SOT-23-5
Package
Tape & Reel (TR);Cut Tape (CT);Digi-Reel®;
厂商
ABLIC Inc.
Product Status
活跃
操作温度
-40°C ~ 125°C (TA)
系列
-
应用
Automotive, Power Supplies
电压 - 供电
4V ~ 36V
电流源
30µA
S-19720A00A-M5T1U7拓展信息
ABLIC
ABLIC
ABLIC
ABLIC
ABLIC
ABLIC
ABLIC
ABLIC
ABLIC
ABLIC








哦! 它是空的。