S-80846CNUA-B87-T2详情
ABLIC S-80846CNUA-B87-T2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
表面贴装
Monitored Voltage 1 (Typ)
0.8 TO 6(V)
Power Fail Detection
有
Battery Backup Switching
有
Operating Supply Voltage (Min)
0.95(V)
Rad Hardened
无
Operating Supply Voltage (Max)
10(V)
Number of Elements
1
Reset Threshold Voltage (Min)
4.508(V)
Manual Reset
无
Chip Enable Signals
无
Operating Temp Range
-40C to 85C
Watchdog Timers
无
Package Type
SOT-89
Operating Temperature Classification
Industrial
Reset Threshold Voltage (Max)
4.692(V)
引脚数量
3 +Tab
功率耗散
1(W)
S-80846CNUA-B87-T2拓展信息
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.








哦! 它是空的。