S-8204BAQ-TCT1S详情
ABLIC S-8204BAQ-TCT1S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Classification
Industrial
Package Type
TSSOP
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
22(V)
Rad Hardened
无
Operating Supply Voltage (Min)
2(V)
Mounting
表面贴装
Factory Pack QuantityFactory Pack Quantity
4000
Manufacturer
ABLIC
Brand
ABLIC
RoHS
Details
包装
卷带
类型
电池保护
子类别
PMIC - Power Management ICs
引脚数量
16
产品类别
电池管理
电池类型
Li-Ion/Li-Pol
产品类别
电池管理
S-8204BAQ-TCT1S拓展信息
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.








哦! 它是空的。