S-8233BEFT-TB-G详情
ABLIC S-8233BEFT-TB-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Classification
Commercial
Package Type
TSSOP
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
24(V)
Rad Hardened
无
Operating Supply Voltage (Min)
2(V)
Mounting
表面贴装
包装
卷带
类型
电池保护
引脚数量
16
电池类型
Li-Ion
S-8233BEFT-TB-G拓展信息
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.








哦! 它是空的。