S-85M0AB32-H6T6S详情
ABLIC S-85M0AB32-H6T6S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Surface
Manufacturer Part Number
HRDB315M
Approvals
CE, CSA, UL
Manufacturer
SSAC
Timing Range
5
Factory Pack QuantityFactory Pack Quantity
6000
Brand
ABLIC
RoHS
Details
系列
S-85M0A
包装
Reel
终端
0.250 in Flat Blade
子类别
PMIC - Power Management ICs
产品类别
LDO 稳压器
线圈电压
24 VDC
操作方式
关闭延迟
产品类别
LDO 稳压器
触点
单刀双掷
S-85M0AB32-H6T6S拓展信息
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.








哦! 它是空的。