注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥8.794879
10
¥8.297059
100
¥7.827415
500
¥7.384355
1000
¥6.96637
S-85S0PD11-I8T1U详情
ABLIC S-85S0PD11-I8T1U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Surface
Manufacturer Part Number
THR-11561-36JT
Approvals
CE, cULus
Manufacturer
Macromatic
RoHS
有
Timing Range
10
Factory Pack QuantityFactory Pack Quantity
5000
Brand
ABLIC
系列
S-85S0P
包装
Reel
终端
0.250 in Flat Blade
子类别
PMIC - Power Management ICs
产品类别
LDO 稳压器
操作方式
One-Shot
产品类别
LDO 稳压器
触点
单刀双掷
S-85S0PD11-I8T1U拓展信息
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.







哦! 它是空的。