ABLIC U.S.A. Inc. S-8253CAO-T8T1U
- 收藏
- 对比
S-8253CAO-T8T1U
16-S-8253CAO-T8T1U
PMIC - 电池管理
TSSOP-8
大陆
立即发货

Battery Management BATTERY PROTECTION IC FOR 2-3 CELL PACK
1最小包装量--
S-8253CAO-T8T1U详情
ABLIC U.S.A. Inc. S-8253CAO-T8T1U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
TSSOP-8
RoHS
Details
Mounting Styles
SMD/SMT
Pd - Power Dissipation
700 mW
Factory Pack QuantityFactory Pack Quantity
3000
系列
S-8253
包装
Reel
工作电源电压
2 V to 24 V
产品
电池保护
电池类型
Li-Ion, Li-Polymer
S-8253CAO-T8T1U拓展信息
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.







哦! 它是空的。