ABM8G-32.000MHZ-8-B2X-T详情
Abracon ABM8G-32.000MHZ-8-B2X-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Socket
Manufacturer Part Number
12DA/DRDFA
Approvals
CSA, UL
Manufacturer
Amperite
Timing Range
0
RoHS
Non-Compliant
终端
8 Pin
线圈电压
12 VDC
操作方式
重复循环
触点
DPDT
ABM8G-32.000MHZ-8-B2X-T拓展信息
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC








哦! 它是空的。