AIAP-02-101-101K详情
Abracon AIAP-02-101-101K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Product Depth (mm)
2.5(mm)
Operating Temp Range
-20C to 70C
Rad Hardened
无
Usage Level
Commercial grade
筛选水平
Commercial
产品长度(mm)
3.2(mm)
产品高度(mm)
1.05(mm)
0个相似型号
AIAP-02-101-101K拓展信息
AISC-0603-R015J-T
Abracon LLC
AIAP-03-472K
Abracon LLC
AIAP-03-100K
Abracon LLC
AISC-1008F-1R2J-T
Abracon LLC
ASPI-104S-181M-T
Abracon LLC
AIAP-03-391K
Abracon LLC
ASPI-0804T-3R3M-T
Abracon LLC
AISC-0603-R10G-T
Abracon LLC
AISC-0805-R015J-T
Abracon LLC
AIAP-03-820K
Abracon LLC








哦! 它是空的。