AK7DAF1-156.2500T详情
Abracon AK7DAF1-156.2500T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
8
Body Orientation
Straight
Product Depth (mm)
38.1(mm)
Shell Size / Insert Arrangement
20-7
Operating Temp Range
-55C to 125C
Termination Method
Solder
Product Diameter (mm)
Not Required(mm)
Mounting Styles
Box
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
8Signal
类型
Circular
性别
RCP
接头数量
8(POS)
触点性别
PIN
端口的数量
1(Port)
家人
CT
最大额定电流
22(A)
应力消除
无
产品长度(mm)
35.6(mm)
产品高度(mm)
38.1(mm)
AK7DAF1-156.2500T拓展信息
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC








哦! 它是空的。