AP5S2-FREQ-NC详情
Abracon AP5S2-FREQ-NC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
Body Orientation
Straight
Product Depth (mm)
36.9(mm)
Shell Size / Insert Arrangement
19-26
Operating Temp Range
-65C to 175C
Termination Method
Crimp
Product Diameter (mm)
Not Required(mm)
Mounting Styles
Wall
Contact Materials
Copper Alloy
Rad Hardened
无
类型
Circular
性别
RCP
触点性别
PIN
端口的数量
1(Port)
家人
TVP
外壳电镀
Cadmium Over Nickel
应力消除
无
产品长度(mm)
32.74(mm)
产品高度(mm)
36.9(mm)
AP5S2-FREQ-NC拓展信息
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC








哦! 它是空的。