ASFL-33.000MHZ-LC详情
Abracon ASFL-33.000MHZ-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
2
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Tape & Reel (TR)
厂商
Abracon LLC
Product Status
Obsolete
系列
-
ASFL-33.000MHZ-LC拓展信息
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC








哦! 它是空的。