CS5032H10.000MEEQTR详情
Abracon CS5032H10.000MEEQTR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP67
Model
Other
0个相似型号
CS5032H10.000MEEQTR拓展信息
CS5032H10.000MEEQTR详情
Abracon CS5032H10.000MEEQTR重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP67
Model
Other
CS5032H10.000MEEQTR拓展信息