EC3625ETTS-100.000M详情
Abracon EC3625ETTS-100.000M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Bulkhead, Front Side Nut, Panel
触点镀层
Gold
引脚数
46
Operating Temperature (Max)
200 °C
RoHS
Compliant
Operating Temperature (Min)
-65 °C
包装
Bulk
终端
Crimp
连接器类型
Receptacle
紧固类型
Threaded
特征
Shielded
评级结果
抗环境干扰
EC3625ETTS-100.000M拓展信息
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC








哦! 它是空的。