EC5920ETTTS-24.576M详情
Abracon EC5920ETTTS-24.576M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
导体材料
Copper
Voltage Rating (DC)
150 V
Voltage Rating (AC)
150 V
RoHS
Compliant
Insulation Materials
PVC
颜色
Blue
额定电流
2 A
导线/电缆规格
27 AWG
0个相似型号
EC5920ETTTS-24.576M拓展信息
ASDMB-33.333MHZ-LC-T
Abracon LLC
ASFLM2-12.288MHZ-LC-T
Abracon LLC
ASDMB-12.000MHZ-LC-T
Abracon LLC
ASE-1.8432MHZ-LC-T
Abracon LLC
ASV-25.000MHZ-EJ-T
Abracon LLC
ASDMB-25.000MHZ-XY-T
Abracon LLC
ASDMB-24.000MHZ-LY-T
Abracon LLC
ASDMB-100.000MHZ-XY-T
Abracon LLC
ASEMB-8.000MHZ-XY-T
Abracon LLC
ASE-25.000MHZ-LR-T
Abracon LLC








哦! 它是空的。