FC4STBBEF6.144详情
Abracon FC4STBBEF6.144重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Switch Configuration
OFF (ON)
Base/Housing Material
PPS (Polyphenylene Sulfide)
Actuator Style
嵌入式滑块
Contact Materials
Copper Alloy
Pole Throw Configuration
10PST
Mounting
表面贴装
Factory Pack QuantityFactory Pack Quantity
200
Manufacturer
ABRACON
Brand
ABRACON
RoHS
Details
操作温度
-40 to 85 °C
包装
Bulk
类型
低轮廓
子类别
Crystals
产品类别
Crystals
产品类别
Crystals
FC4STBBEF6.144拓展信息
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC








哦! 它是空的。