FC4STBBEM8.192详情
Abracon FC4STBBEM8.192重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Contact Sizes
16
Termination Method
Crimp
Wire Size
18 to 14, 18 AWG
Contact Materials
Brass
Mounting
电缆安装
Factory Pack QuantityFactory Pack Quantity
200
Manufacturer
ABRACON
Brand
ABRACON
RoHS
Details
包装
Bulk
性别
Pin
子类别
Crystals
产品类别
Crystals
屏蔽的
无
产品类别
Crystals
产品长度
27.48 mm
FC4STBBEM8.192拓展信息
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC








哦! 它是空的。