GAIA437999详情
Abracon GAIA437999重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Other
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
15
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
14 - 18
With locknut
无
Thread type
NPT
With strain relief
有
Wrench width
33
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
有
For Ex-zone gas
None
Shock resistant
有
Model
Straight
GAIA437999拓展信息








哦! 它是空的。