M20M000000S008详情
Abracon M20M000000S008重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin-Lead
Body Orientation
直角
Termination Method
Solder
Base/Housing Material
Thermoplastic
Contact Materials
磷青铜
Mounting
通孔
Package
Bulk
厂商
Abracon LLC
Product Status
Obsolete
操作温度
-65 to 105 °C
系列
-
性别
Header
螺距
2.5400 mm
房屋颜色
Black
产品长度
14.83 mm
M20M000000S008拓展信息
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC








哦! 它是空的。