X32M000000S066详情
Abracon X32M000000S066重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Bulk
厂商
Abracon LLC
Product Status
Obsolete
系列
-
X32M000000S066拓展信息
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC
Abracon LLC








哦! 它是空的。