Abracon LLC. 0402 333K
- 收藏
- 对比
0402 333K详情
Abracon LLC. 0402 333K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.59
Package Description
,
Ihs Manufacturer
ABRACON LLC
Part Life Cycle Code
Obsolete
Rohs Code
有
Manufacturer Part Number
ABNTC-0402-333K-3500F-T
JESD-609代码
e3
ECCN 代码
EAR99
端子表面处理
Tin (Sn) - with Nickel (Ni) barrier
HTS代码
8533.40.80.70
电阻器类型
NTC 热敏电阻
Reach合规守则
compliant
0402 333K拓展信息
Abracon LLC.
Abracon LLC.
Abracon LLC.
Abracon LLC.
Abracon LLC.
Abracon LLC.
Abracon LLC.
Abracon LLC.
Abracon LLC.
Abracon LLC.








哦! 它是空的。