Abracon LLC. 0603 101J
- 收藏
- 对比
0603 101J详情
Abracon LLC. 0603 101J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
15 Weeks
Manufacturer Part Number
ABNTC-0603-101J-3380F-T
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
ABRACON LLC
Package Description
,
Risk Rank
5.59
Manufacturer Series
ABNTC-0603
JESD-609代码
e3
ECCN 代码
EAR99
端子表面处理
Tin (Sn) - with Nickel (Ni) barrier
HTS代码
8533.40.80.70
电阻器类型
NTC 热敏电阻
Reach合规守则
compliant
0603 101J拓展信息
Abracon LLC.
Abracon LLC.
Abracon LLC.
Abracon LLC.
Abracon LLC.
Abracon LLC.
Abracon LLC.
Abracon LLC.
Abracon LLC.
Abracon LLC.








哦! 它是空的。