Abracon LLC. ANX9805J
- 收藏
- 对比
ANX9805J
18-ANX9805J
集成电路(IC)
--
大陆
立即发货

ANX9805J datasheet pdf and Integrated Circuits (ICs) product details from Abracon LLC. stock available at utmel
1最小包装量--
ANX9805J详情
Abracon LLC. ANX9805J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
80
Manufacturer Part Number
ANX9805J
Part Life Cycle Code
接触制造商
Ihs Manufacturer
ANALOGIX SEMICONDUCTOR INC
Package Description
DFP,
Risk Rank
5.63
Package Body Material
PLASTIC/EPOXY
Package Code
DFP
Package Shape
SQUARE
Package Style
FLATPACK
HTS代码
8542.39.00.01
端子位置
QUAD
终端形式
FLAT
功能数量
1
Reach合规守则
unknown
JESD-30代码
S-PQFP-F80
消费者集成电路类型
消费电路
ANX9805J拓展信息
Abracon LLC.
Abracon LLC.
Abracon LLC.
Abracon LLC.
Abracon LLC.
Abracon LLC.
Abracon LLC.
Abracon LLC.
Abracon LLC.
Abracon LLC.







哦! 它是空的。