Abracon LLC. BF479
- 收藏
- 对比
BF479
18-BF479
集成电路(IC)
--
大陆
立即发货

BF479 datasheet pdf and Integrated Circuits (ICs) product details from Abracon LLC. stock available at utmel
1最小包装量--
BF479详情
Abracon LLC. BF479重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
3
Manufacturer Part Number
BF479
Part Life Cycle Code
Obsolete
Ihs Manufacturer
BANEASA S A
Package Description
DISK BUTTON, O-PRDB-F3
Risk Rank
5.83
Package Body Material
PLASTIC/EPOXY
Package Shape
ROUND
Package Style
磁盘按钮
端子位置
RADIAL
终端形式
FLAT
Reach合规守则
unknown
JESD-30代码
O-PRDB-F3
资历状况
不合格
BF479拓展信息
Abracon LLC.
Abracon LLC.
Abracon LLC.
Abracon LLC.
Abracon LLC.
Abracon LLC.
Abracon LLC.
Abracon LLC.
Abracon LLC.
Abracon LLC.







哦! 它是空的。