3412详情
Adafruit 3412重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Tool Is For Evaluation Of
树莓派Zero W
Protocols Supported
802.11 b/g/n
Protocol - WiFi - 802.11
WiFi
For Use With
树莓派Zero W
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
5.463584 oz
Description/Function
立体声引擎盖包
频率
2.4 GHz
产品
开发工具
0个相似型号
3412拓展信息








哦! 它是空的。