5072详情
Adafruit 5072重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Maximum Voltage
600 VAC
Manufacturer Part Number
7000-P8232-P223000
Side 2 Gender
飞线
Side 1 Gender
Female
Manufacturer
Murrelektronik
Cable Types
PVC
Package
Bulk
厂商
Adafruit Industries LLC
Product Status
活跃
For Use With/Related Products
Custom Keyboards
Factory Pack QuantityFactory Pack Quantity
1
Brand
Adafruit
系列
-
连接器类型
Right Angle Female to Flying Leads, 4-pole, MQ15
类型
Keyboard Shell - Purple
额定电流
13 Amps
配件类型
Keyboard Enclosure
产品
Enclosures
产品类别
Adafruit Industries
知识产权评级
IP67
长度
30 Meters
5072拓展信息









哦! 它是空的。