76.A366G.C7N0C详情
Adafruit 76.A366G.C7N0C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
Package
Bulk
厂商
Adafruit Industries LLC
Product Status
最后一次购买
系列
-
76.A366G.C7N0C拓展信息
Adafruit
Adafruit
Adafruit
Adafruit
Adafruit
Adafruit
Adafruit
Adafruit
Adafruit
Adafruit








哦! 它是空的。