Adafruit Industries LLC 4333
- 收藏
- 对比
4333
31-4333
射频评估和开发套件,开发板
--
大陆
立即发货

CIRCUIT PLAYGROUND BLUEFRUIT BLE
1最小包装量--
4333详情
Adafruit Industries LLC 4333重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Transceiver; 802.15.4 (Thread, ZigBee®), Bluetooth® 5
频率
2.4GHz
提供的内容
Board(s)
RoHS状态
ROHS3 Compliant
4333拓展信息
Adafruit
Adafruit Industries LLC
Adafruit Industries LLC
Adafruit Industries LLC
Adafruit
Adafruit
Adafruit
Adafruit
Adafruit
Adafruit








哦! 它是空的。