2MHR-B1-08-VUAL-SMT详情
ADAM TECH 2MHR-B1-08-VUAL-SMT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
8
Type of connector
IDC
Connector
socket
Kind of connector
male
Spatial orientation
straight
Connector variant
with ejector
Electrical mounting
SMT
Contacts pitch
2mm
Connector pinout layout
2x4
Gross weight
5g
Certificates
RoHS compliant
2MHR-B1-08-VUAL-SMT拓展信息
Adam Tech
Adam Tech
Adam Tech
Adam Tech
Adam Tech
Adam Tech
Adam Tech
Adam Tech
Adam Tech
Adam Tech








哦! 它是空的。