DJSL-08T000详情
Adam Tech DJSL-08T000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
DJSL-08T000
Part Life Cycle Code
接触制造商
Ihs Manufacturer
LEOCO CORP
Risk Rank
5.72
Manufacturer Series
DJSL
Mounting Styles
RIGHT ANGLE
连接器类型
圆形DIN连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
触头总数
8
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
SOCKET
终端类型
固体铅
EMI 屏蔽
NO
DJSL-08T000拓展信息
Adam Tech
Adam Tech
Adam Tech
Adam Tech
Adam Tech
Adam Tech
Adam Tech
Adam Tech
Adam Tech
Adam Tech








哦! 它是空的。