HBHR-B2-50-VG-SMT详情
ADAM TECH HBHR-B2-50-VG-SMT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
50
Type of connector
IDC
Connector
socket
Kind of connector
male
Spatial orientation
vertical
Electrical mounting
SMT
Contacts pitch
1.27mm
Connector pinout layout
2x25
Gross weight
5g
Certificates
RoHS compliant
HBHR-B2-50-VG-SMT拓展信息
Adam Tech
Adam Tech
Adam Tech
Adam Tech
Adam Tech
Adam Tech
Adam Tech
Adam Tech
Adam Tech
Adam Tech








哦! 它是空的。