IEC-D-3详情
Adam Tech IEC-D-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Copper
房屋材料
PC
Terminals
.157in Solder Terminals
Voltage, Rating
250 V
Contact Materials
Brass, Bronze
RoHS
Compliant
额定电流
15 A
触点性别
Female
0个相似型号
IEC-D-3拓展信息
2PH2-10-UA-SMT
Adam Tech
MSBH-T
Adam Tech
BHR-20-HSGA
Adam Tech
ASJ-6-3
Adam Tech
IEC-F-2
Adam Tech
HDT-15-PT-BL
Adam Tech
HDT15-ST-SL-JS
Adam Tech
HFCS-A-50-SG
Adam Tech
FWC-C-S-VT
Adam Tech
2MHR-16-VUAL
Adam Tech








哦! 它是空的。