MTJ-64121详情
Adam Tech MTJ-64121重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Positions
6/4
RoHS
Compliant
Contact Finish Mating
GOLD (50) OVER NICKEL
Rohs Code
有
Manufacturer Part Number
MTJ64121
Contact Materials
PHOSPHOR BRONZE
Manufacturer
Adam Technologies Inc
Part Life Cycle Code
接触制造商
Ihs Manufacturer
ADAM TECHNOLOGIES INC
Risk Rank
5.65
Manufacturer Series
MTJ
JESD-609代码
e3
连接器类型
电信和数据通信连接器
定位的数量
4
Reach合规守则
compliant
触点表面处理 终端
铜包锡
无铅
无铅
MTJ-64121拓展信息
Adam Tech
Adam Tech
Adam Tech
Adam Tech
Adam Tech
Adam Tech
Adam Tech
Adam Tech
Adam Tech
Adam Tech








哦! 它是空的。