MTJ-88901详情
Adam Tech MTJ-88901重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Positions
8/8
Contact Finish Mating
GOLD (15) OVER NICKEL
Rohs Code
有
Manufacturer Part Number
MTJ88901
Contact Materials
PHOSPHOR BRONZE
Manufacturer
Adam Technologies Inc
Part Life Cycle Code
接触制造商
Ihs Manufacturer
ADAM TECHNOLOGIES INC
Risk Rank
5.66
Manufacturer Series
MTJ
JESD-609代码
e3
连接器类型
电信和数据通信连接器
Reach合规守则
compliant
触点表面处理 终端
铜包锡
MTJ-88901拓展信息
Adam Tech
Adam Tech
Adam Tech
Adam Tech
Adam Tech
Adam Tech
Adam Tech
Adam Tech
Adam Tech
Adam Tech








哦! 它是空的。