MTJ-88HX1-C详情
ADAM TECH MTJ-88HX1-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
8
Type of connector
RJ45
Connector
socket
Connector pinout layout
8p8c
Mechanical mounting
on PCBs
Electrical mounting
THT
Spatial orientation
vertical
Gross weight
2.46g
Certificates
RoHS compliant
0个相似型号
MTJ-88HX1-C拓展信息








哦! 它是空的。