MTJG-4-88J01-VFSGPGLV-M209详情
Adam Tech MTJG-4-88J01-VFSGPGLV-M209重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Spare part
无
Accessory
有
With case/bag
无
Plug in technique
Other
Material insulating material
Other
Set version
无
Measuring circuit category
Other
Type of accessory/spare part
Mounting material
RoHS
Non-Compliant
无铅
无铅
MTJG-4-88J01-VFSGPGLV-M209拓展信息








哦! 它是空的。