RF1-500-6详情
ADAM TECH RF1-500-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Type of connector
BNC
Connector
socket
Kind of connector
female
Spatial orientation
angled
Wave impedance
50Ω
Electrical mounting
THT
Mechanical mounting1
on PCBs
Mechanical mounting
for panel mounting
Insulator material
POM
Gross weight
9.3g
Certificates
RoHS compliant
RF1-500-6拓展信息








哦! 它是空的。