USB-A-S-VT-Y详情
ADAM TECH USB-A-S-VT-Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Type of connector
USB A型
Connector
socket
Electrical mounting
THT
Spatial orientation
straight
Version
USB 2.0
Gross weight
2.04g
Certificates
RoHS compliant
Operating temperature
-55...85°C
0个相似型号
USB-A-S-VT-Y拓展信息








哦! 它是空的。