1034详情
Advanced 1034重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Alternate PN
AML-1034
MSCP
32/3
Voltage, Rating
12.8V, 14.0V
Package
Box
厂商
Advanced Micro Lites
Product Status
活跃
系列
-
类型
Incandescent
颜色
Clear
引线样式
Bayonet - Double Contact
镜头风格
圆形,带圆顶
镜头尺寸
S-8
平均球形蜡烛功率
32
1034拓展信息
Advanced
Advanced
Advanced
Advanced
Advanced
Advanced
Advanced
Advanced
Advanced
Advanced








哦! 它是空的。