AOT-1206-3D-RGB03-Z详情
Advanced AOT-1206-3D-RGB03-Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
50 microinches Gold Plate
安装类型
Wall - Front Mount - Thru Holes
外壳材料
铝合金
插入材料
Hard Dielectric
Contact Sizes
100#22D
Service Rating
M
Insert Arrangement
H35
Contact Materials
Copper Alloy
Manufacturer Part Number
AOT-1206-3D-RGB03-Z
Manufacturer
Advanced Optoelectronic Technology Corp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
ADVANCED OPTOELECTRONIC TECHNOLOGY CORP
Risk Rank
5.78
屏蔽/屏蔽
有
Reach合规守则
unknown
触点样式
Socket
密封
Meets IP67
外壳电镀
Electroless Nickel - Space Grade
AOT-1206-3D-RGB03-Z拓展信息








哦! 它是空的。