AOT-1615RB42A-N1-N-3详情
Advanced AOT-1615RB42A-N1-N-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
50 microinches Gold Plate
安装类型
Wall - Front Mount - Thru Holes
外壳材料
Composite
插入材料
Hard Dielectric
Contact Sizes
53#20
Service Rating
I
Insert Arrangement
H53
Contact Materials
Copper Alloy
Manufacturer Part Number
AOT-1615RB42A-N1-N-3
Manufacturer
Advanced Optoelectronic Technology Corp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
ADVANCED OPTOELECTRONIC TECHNOLOGY CORP
Risk Rank
5.01
屏蔽/屏蔽
有
触点样式
Socket
密封
Meets IP67
外壳电镀
橄榄绿色铬酸盐镀镉
达到SVHC
unknown
AOT-1615RB42A-N1-N-3拓展信息








哦! 它是空的。