KMB014-165G详情
Advanced KMB014-165G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
POLYIMIDE
Product Style
板对板连接器
Package Description
ROHS COMPLIANT
Contact Finish Mating
镍镀金
Rohs Code
有
Manufacturer Part Number
KMB014-165G
Contact Materials
BERYLLIUM COPPER
Manufacturer
Advanced Interconnections Corp
Part Life Cycle Code
活跃
Ihs Manufacturer
ADVANCED INTERCONNECTIONS CORP
Risk Rank
5.66
JESD-609代码
e4
无铅代码
有
ECCN 代码
EAR99
类型
Through Hole Sockets Headers
HTS代码
8536.69.40.40
接头数量
14
触点表面处理 终端
Gold (Au) - with Nickel (Ni) barrier
产品类别
Through Hole Sockets Headers
设备插座类型
IC SOCKET
使用的设备类型
DIP14
达到SVHC
compliant
KMB014-165G拓展信息
Advanced
Advanced
Advanced
Advanced
Advanced
Advanced
Advanced
Advanced
Advanced
Advanced








哦! 它是空的。