KMD050-294MG详情
Advanced KMD050-294MG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
POLYIMIDE
Risk Rank
5.69
Ihs Manufacturer
ADVANCED INTERCONNECTIONS CORP
Part Life Cycle Code
活跃
Manufacturer
Advanced Interconnections Corp
Contact Materials
BERYLLIUM COPPER
Manufacturer Part Number
KMD050-294MG
Rohs Code
有
Contact Finish Mating
镍镀金
Package Description
ROHS COMPLIANT
Product Style
板对板连接器
JESD-609代码
e3
无铅代码
有
ECCN 代码
EAR99
类型
Through Hole Sockets Headers
HTS代码
8536.69.40.40
Reach合规守则
compliant
接头数量
50
触点表面处理 终端
Matte Tin (Sn) - with Nickel (Ni) barrier
产品类别
Through Hole Sockets Headers
设备插座类型
IC SOCKET
使用的设备类型
DIP50
KMD050-294MG拓展信息
Advanced
Advanced
Advanced
Advanced
Advanced
Advanced
Advanced
Advanced
Advanced
Advanced








哦! 它是空的。