Advanced Cable Ties L11450-4.000-15
- 收藏
- 对比
L11450-4.000-15
44-L11450-4.000-15
无类别的
--
大陆
立即发货

L11450-4.000-15 datasheet pdf and Unclassified product details from Advanced Cable Ties stock available at utmel
1最小包装量--
L11450-4.000-15详情
Advanced Cable Ties L11450-4.000-15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyethylene
Product Depth (mm)
Not Required(mm)
Operating Temp Range
-50C TO 87C
Product Diameter (mm)
26.24(mm)
包装
Bag
类型
SPLIT LOOM
颜色
Red
产品长度(mm)
30480(mm)
产品高度(mm)
Not Required(mm)
L11450-4.000-15拓展信息







哦! 它是空的。